DSF/FprEN 15722
Intelligent transport systems - ESafety - ECall minimum set of data (MSD)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This European Standard defines the standard data concepts that comprise the "Minimum Set of Data" (MSD) to be transferred from a vehicle to a 'Public Safety Answering Point' (PSAP) in the event of a crash or emergency via an 'eCall' communication session. NOTE 1 The communications media protocols and methods for the transmission of the eCall message are not specified in this standard. NOTE 2 Additional data concepts may also be transferred, it is recommended any such data concepts should be registered using a data registry as defined in EN ISO 24978.
Document History