DS/EN IEC 60034-4-1

Rotating electrical machines – Part 4-1: Methods for determining electrically excited synchronous machine quantities from tests

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 August 2018
Status: active
Page Count: 82
ICS Code (Rotating machinery): 29.160
scope:

IEC 60034-4-1:2018 applies to three-phase synchronous machines of 1 kVA rating and larger and describes methods intended to be used for machines having an excitation winding with slip-rings and brushes for their supply. Synchronous machines with brushless excitation require special effort for some of the tests. For machines with permanent magnet excitation, there is a limited applicability of the described tests, and special precautions should be taken against irreversible demagnetization.

Document History

DS/EN IEC 60034-4-1
August 28, 2018
Rotating electrical machines – Part 4-1: Methods for determining electrically excited synchronous machine quantities from tests
IEC 60034-4-1:2018 applies to three-phase synchronous machines of 1 kVA rating and larger and describes methods intended to be used for machines having an excitation winding with slip-rings and...

References

Advertisement