CEI EN 50496

Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site

inactive
Buy Now
Organization: CEI
Publication Date: 1 August 2018
Status: inactive
Page Count: 28
scope:

This European Standard provides methods for assessing compliance with the requirements of the Directive 2013/35/EU at a site operating one or more broadcast transmitters.

This standard covers the frequency range up to 40 GHz.

Users of this standard are invited to consult the national legislation in order to identify the national regulations and requirements. These national regulations and requirements can have additional requirements that are not covered by this standard.

Document History

October 1, 2019
Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site
A description is not available for this item.
CEI EN 50496
August 1, 2018
Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site
This European Standard provides methods for assessing compliance with the requirements of the Directive 2013/35/EU at a site operating one or more broadcast transmitters. This standard covers the...
February 1, 2010
Determination of workers' exposure to electromagnetic fields and assessment of risk at a broadcast site
Questa Norma fornisce metodi per la valutazione della conformità ai requisiti della direttiva 2004/40/CE per siti ove siano operativi uno o più trasmettitori per diffusione radiotelevisiva, nella...

References

Advertisement