CENELEC - EN 62386-101

Digital addressable lighting interface - Part 101: General requirements - System components

active
Organization: CENELEC
Publication Date: 1 December 2014
Status: active
Page Count: 64
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment, which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies. NOTE Tests in this standard are type tests. Requirements for testing individual bus units during production are not included.

Document History

December 1, 2022
Digital addressable lighting interface - Part 101: General requirements - System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. The control methods, algorithms and data exchange methods...
December 1, 2014
Digital addressable lighting interface - Part 101: General requirements - System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with...
EN 62386-101
December 1, 2014
Digital addressable lighting interface - Part 101: General requirements - System components
This part of IEC 62386 is applicable to system components in a bus system for control by digital signals of electronic lighting equipment, which is in line with the requirements of IEC 61347 (all...
August 1, 2009
Digital addressable lighting interface - Part 101: General requirements - System
A description is not available for this item.

References

Advertisement