ISA 77.82.01

Selective Catalytic Reduction (SCR) Control Systems

inactive
Buy Now
Organization: ISA
Publication Date: 17 January 2011
Status: inactive
Page Count: 52
scope:

This standard will address the control functions associated with the selective catalytic reduction systems on fossil-fired steam boilers greater than 200,000 lbs/hr and combustion turbines greater than 25 megawatts. This includes the outlet NOx control using ammonia flow control, startup and shutdown logic, bypass/isolation logic, dilution air system control, ammonia storage and delivery system control, and catalyst cleaning systems. Urea to ammonia systems are excluded from the scope of this document.

Purpose

The purpose of this standard is to establish the minimum design requirements for the functional design specifications of selective catalytic reduction control systems for use in fossil-fired power plants.

Document History

June 3, 2019
Selective Catalytic Reduction (SCR) Control Systems
This standard will address the control functions associated with the selective cataly tic reduction systems on fossil-fired steam boilers greater than 200,000 lbs/hr and combustion turbines greater...
ISA 77.82.01
January 17, 2011
Selective Catalytic Reduction (SCR) Control Systems
This standard will address the control functions associated with the selective catalytic reduction systems on fossil-fired steam boilers greater than 200,000 lbs/hr and combustion turbines greater...

References

Advertisement