FORD - WSK-M4D637-A2
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 11 - 17 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 4 October 2018 |
| Status: | inactive |
| Page Count: | 9 |
scope:
The material defined by these specifications is a thermoplastic acetal homopolymer based on formaldehyde with melt flow rates from 1 to 44 g/10 minutes.
Document History
August 16, 2019
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 11 - 17 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a thermoplastic acetal homopolymer based on formaldehyde with melt flow rates from 1 to 44 g/10 minutes.
WSK-M4D637-A2
October 4, 2018
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 11 - 17 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a thermoplastic acetal homopolymer based on formaldehyde with melt flow rates from 1 to 44 g/10 minutes.
October 13, 1997
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 11-17
1. SCOPE The material defined by this specification is a thermoplastic acetal homopolymer based on formaldehyde with melt flow rates from 1 to 44 g/10 minutes.
January 4, 1993
ACETAL (POM) HOMOPOLYMER, MELT FLOW RATE 11-17, FUNCTIONAL AUTOMOTIVE APPLICATIONS
A description is not available for this item.