MSS SP 109

Weld-Fabricated, Copper Solder-Joint Pressure Fittings

active, Most Current
Buy Now
Organization: MSS
Publication Date: 1 January 2018
Status: active
Page Count: 14
scope:

This Standard Practice covers factory-made, weld-fabricated, copper pressure fittings in nominal sizes 1/4 through 12. Included in this Standard Practice are:

a) Pressure-temperature ratings

b) Abbreviations for end connections

c) Size and method of designating openings of fittings

d) Marking e) Material

f) Weld specifications

g) Laying lengths

h) Inspection tolerance

i) Alignment

j) Testing

k) Gauging

Document History

January 1, 2022
Weld-Fabricated, Copper Solder-Joint Pressure Fittings
This Standard Practice covers factory-made, weld-fabricated, copper pressure fittings in nominal sizes 1/4 through 12. Included in this Standard Practice are: a) Pressure-temperature ratings b)...
MSS SP 109
January 1, 2018
Weld-Fabricated, Copper Solder-Joint Pressure Fittings
This Standard Practice covers factory-made, weld-fabricated, copper pressure fittings in nominal sizes 1/4 through 12. Included in this Standard Practice are: a) Pressure-temperature ratings b)...
July 9, 2012
Weld-Fabricated Copper Solder-Joint Pressure Fittings
A description is not available for this item.
January 1, 2012
Weld-Fabricated Copper Solder-Joint Pressure Fittings
This Standard is for factory made 1/4 inch to 12 inch welded fabricated copper pressure fittings. It covers: a) Pressure-temperature ratings b) Abbreviations for end connections c) Size and method...
January 1, 1997
Welded Fabricated Copper Solder Joint Pressure Fittings
A description is not available for this item.
January 1, 1997
Welded Fabricated Copper Solder Joint Pressure Fittings
This Standard is for factory made 1/4 inch to 12 inch welded fabricated copper pressure fittings. It covers: a) Pressure-temperature ratings b) Abbreviations for end connections c) Size and method...
January 1, 1991
Welded Fabricated Copper Solder Joint Pressure Fittings
A description is not available for this item.

References

Advertisement