CEN - EN ISO 19893
Plastics piping systems - Thermoplastics pipes and fittings for hot and cold water - Test method for the resistance of mounted assemblies to temperature cycling
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies a method for testing the resistance to temperature cycling of joints for piping systems with rigid or flexible thermoplastics pipes.
It is applicable to thermoplastics piping systems intended to be used in hot and cold water pressure applications.
Document History
EN ISO 19893
September 1, 2018
Plastics piping systems - Thermoplastics pipes and fittings for hot and cold water - Test method for the resistance of mounted assemblies to temperature cycling
This International Standard specifies a method for testing the resistance to temperature cycling of joints for piping systems with rigid or flexible thermoplastics pipes.
It is applicable to...