FORD WSS-M98D33-A17
TUBE, POLYAMIDE 12 (PA12) OR POLYAMIDE 612 (PA612) COVER, EFEP INNER TUBE, LOW PRESSURE FUEL/ALCOHOL VAPOR RESISTANT, NON-CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 17 September 2018 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification defines a multilayered tubing with a construction with low permeation rates and good resistance to vapor of fuel/alcohol blends. The multilayer tube consists of a polyamide 12 (PA12) or a polyamide 612 (PA612) cover over an EFEP inner tube.
Document History
FORD WSS-M98D33-A17
September 17, 2018
TUBE, POLYAMIDE 12 (PA12) OR POLYAMIDE 612 (PA612) COVER, EFEP INNER TUBE, LOW PRESSURE FUEL/ALCOHOL VAPOR RESISTANT, NON-CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a multilayered tubing with a construction with low permeation rates and good resistance to vapor of fuel/alcohol blends. The multilayer tube consists of a polyamide 12...