FORD WSS-M1F28-C2

LEATHER, GENUINE, SEATING, HIGH WEAR, ADVANCED DENIM DYE BARRIER TOP COAT, CHROME ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 4 October 2018
Status: inactive
Page Count: 3
scope:

The materials defined by this specification are steer or heifer hides which have been tanned and processed with full grain and no alteration to the top surface which allows a soft haptic without sacrificing the leather's physical properties. Top coat has a finish that allows for a standard haptic which is an attribute for this leather. Top coat finish is engineered to meet high abrasion characteristics in the ingress/egress areas of the trim cover.

Document History

FORD WSS-M1F28-C2
October 4, 2018
LEATHER, GENUINE, SEATING, HIGH WEAR, ADVANCED DENIM DYE BARRIER TOP COAT, CHROME ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with full grain and no alteration to the top surface which allows a soft haptic without...

References

Advertisement