FORD WSS-M1F28-D1

LEATHER, GENUINE, SEATING, PREMIUM, STANDARD TOP COAT, CHROME REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 3 September 2018
Status: inactive
Page Count: 4
scope:

The materials defined by this specification are steer or heifer hides which have been tanned and processed with full grain and no alteration to the top surface which allows a soft haptic without sacrificing the leather's physical properties. Top coat has a finish that allows for a standard haptic which is an attribute for this leather. Top coat finish is engineered to meet high abrasion characteristics.

Document History

July 17, 2019
LEATHER, GENUINE, SEATING, PREMIUM, STANDARD TOP COAT, CHROME REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with full grain and no alteration to the top surface which allows a soft haptic without...
FORD WSS-M1F28-D1
September 3, 2018
LEATHER, GENUINE, SEATING, PREMIUM, STANDARD TOP COAT, CHROME REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with full grain and no alteration to the top surface which allows a soft haptic without...
March 20, 2017
LEATHER, GENUINE, PREMIUM, CHROME REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with full grain and no alteration to the top surface which allows a soft haptic without...

References

Advertisement