FORD - WSS-M2D510-A6

THERMOPLASTIC ELASTOMER, OLEFINICS (TEO), EPDM MODIFIED INTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 17 September 2018
Status: inactive
Page Count: 5
scope:

These specifications define the requirements for thermoplastic elastomer olefinics EPDM modified with a durometer hardness of less than 95, Type A. These materials are used primarily for visible automotive interior passenger and storage compartments applications.

Note: The materials within this series of specifications are distinguished by application and durometer hardness (see table in paragraph 3.2.3).

Document History

April 20, 2020
THERMOPLASTIC ELASTOMER, OLEFINICS (TEO), EPDM MODIFIED INTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for thermoplastic elastomer olefinics EPDM modified with a durometer hardness of less than 95, Type A. These materials are used primarily for visible...
November 27, 2018
THERMOPLASTIC ELASTOMER, OLEFINICS (TEO), EPDM MODIFIED INTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for thermoplastic elastomer olefinics EPDM modified with a durometer hardness of less than 95, Type A. These materials are used primarily for visible...
WSS-M2D510-A6
September 17, 2018
THERMOPLASTIC ELASTOMER, OLEFINICS (TEO), EPDM MODIFIED INTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for thermoplastic elastomer olefinics EPDM modified with a durometer hardness of less than 95, Type A. These materials are used primarily for visible...

References

Advertisement