ASTM International - ASTM C545-97(2018)

Standard Classification of Zircon Refractories

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2018
Status: inactive
Page Count: 2
ICS Code (Refractories): 81.080
significance And Use:

3.1 The zircon content and bulk density of a zirconia-silica refractory material have important influences on chemical resistance and its satisfactory use in refractory applications. This... View More

scope:

1.1 This classification covers fired refractory brick and shapes consisting predominantly of zircon (ZrO2·SiO2) and containing, by chemical analysis, not less than 60 % zirconium oxide (ZrO2) and not less than 30 % silica (SiO2).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

September 1, 2022
Standard Classification of Zircon Refractories
1.1 This classification covers fired refractory brick and shapes consisting predominantly of zircon (ZrO2·SiO2) and containing, by chemical analysis, not less than 60?% zirconium oxide (ZrO2) and not...
ASTM C545-97(2018)
October 1, 2018
Standard Classification of Zircon Refractories
1.1 This classification covers fired refractory brick and shapes consisting predominantly of zircon (ZrO2·SiO2) and containing, by chemical analysis, not less than 60 % zirconium oxide (ZrO2) and not...
September 1, 2013
Standard Classification of Zircon Refractories
1.1 This classification covers fired refractory brick and shapes consisting predominantly of zircon (ZrO2·SiO 2) and containing, by chemical analysis, not less than 60 % zirconium oxide (ZrO2) and...
October 1, 2007
Standard Classification of Zircon Refractories
The zircon content and bulk density of a zirconia-silica refractory material have important influences on chemical resistance and its satisfactory use in refractory applications. This classification...
November 10, 1997
Standard Classification of Zircon Refractories
1.1 This classification covers fired refractory brick and shapes consisting predominantly of zircon (ZrO2·SiO2) and containing, by chemical analysis, not less than 60 % zirconium oxide (ZrO2) and not...
November 10, 1997
Standard Classification of Zircon Refractories
1.1 This classification covers fired refractory brick and shapes consisting predominantly of zircon (ZrO2[dot]SiO2) and containing, by chemical analysis, not less than 60% zirconium oxide (ZrO2) and...
Advertisement