DS/IEC 62106-4

Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 4: Registered code tables

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 October 2018
Status: active
Page Count: 64
ICS Code (Video systems): 33.160.40
scope:

IEC 62106-4:2018 provides a number of tables for use in the implementation of the RDS system. This document specifies the procedure for registering a new value in an existing table or the registration of a new table. IEC 62106-4:2018 together with IEC 62106-1, IEC 62106-2, IEC 62106-3, IEC 62106-5 and IEC 62106-6, cancels and replaces IEC 62106:2015, and constitutes a technical revision. This edition includes the following significant technical changes with respect to IEC 62106:2015: • Provision has been made to carry RDS on multiple data-streams (RDS2). • The country identification table has been updated by adding some countries. • Translated PTY terms for 20 languages have been added.

Document History

DS/IEC 62106-4
October 2, 2018
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 4: Registered code tables
IEC 62106-4:2018 provides a number of tables for use in the implementation of the RDS system. This document specifies the procedure for registering a new value in an existing table or the...
Advertisement