DS/EN IEC 61788-23
Superconductivity – Part 23: Residual resistance ratio measurement – Residual resistance ratio of Nb superconductors
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 8 October 2018 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
IEC 61788-23:2018 addresses a test method for the determination of the residual resistance ratio (RRR) of cavity-grade niobium. The test method should be valid for specimens with rectangular or round cross-section, cross-sectional area greater than 1 mm<sup>2</sup> but less than 20 mm<sup>2</sup>, and a length not less than 10 nor more than 25 times the width or diameter.
Document History
October 5, 2021
Superconductivity – Part 23: Residual resistance ratio measurement – Residual resistance ratio of cavity-grade Nb superconductors
This part of IEC 61788 addresses a test method for the determination of the residual resistance ratio (RRR), rRRR, of cavity-grade niobium. This method is intended for high-purity niobium grades with...
DS/EN IEC 61788-23
October 8, 2018
Superconductivity – Part 23: Residual resistance ratio measurement – Residual resistance ratio of Nb superconductors
IEC 61788-23:2018 addresses a test method for the determination of the residual resistance ratio (RRR) of cavity-grade niobium. The test method should be valid for specimens with rectangular or round...
Superconductivity – Part 23: Residual resistance ratio measurement- Residual resistance ratio of cavity-grade niobium superconductors
This part of IEC 61788 addresses a test method for the determination of the residual resistance ratio (RRR), rRRR , of cavity-grade niobium. This method is intended for high-purity niobium grades...
Superconductivity – Part 23: Residual resistance ratio measurement – Residual resistance ratio of cavity-grade Nb superconductors
This part of IEC 61788 addresses a test method for the determination of the residual resistance ratio (RRR), rRRR, of cavity-grade niobium. This method is intended for high-purity niobium grades with...
Superconductivity – Part 23: Residual resistance ratio measurement – Residual resistance ratio of cavitygrade Nb superconductors
This part of IEC 61788 addresses a test method for the determination of the residual resistance ratio (RRR), rRRR, of cavity-grade niobium. This method is intended for high-purity niobium grades with...