DS/IEC 62106-5

Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 5: Marking of RDS receiver devices

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 October 2018
Status: active
Page Count: 16
ICS Code (Video systems): 33.160.40
scope:

IEC 62106-5:2018 defines receiver profiles and criteria that can be used for marking RDS receiver devices. IEC 62106-5:2018 together with IEC 62106-1, IEC 62106-2, IEC 62106-3, IEC 62106-4 and IEC 62106-6, cancels and replaces IEC 62106:2015, and constitutes a technical revision. This edition includes the following significant technical changes with respect to IEC 62106:2015: • provision has been made to carry RDS on multiple data-streams (RDS2); • a logo for RDS2 has been added, • new are receiver profiles, conformity requirements, certification and compliance test.

Document History

DS/IEC 62106-5
October 2, 2018
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 5: Marking of RDS receiver devices
IEC 62106-5:2018 defines receiver profiles and criteria that can be used for marking RDS receiver devices. IEC 62106-5:2018 together with IEC 62106-1, IEC 62106-2, IEC 62106-3, IEC 62106-4 and IEC...
Advertisement