DS/EN ISO 6185-1
Inflatable boats – Part 1: Boats with a maximum motor power rating of 4,5 kW (ISO 6185-1:2001)
| Organization: | DS |
| Publication Date: | 8 October 2018 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than 8 m in overall length with a minimum buoyancy of 1 800 N. This part of ISO 6185 is applicable to the following types of inflatable boats intended for use within the operating temperatures of - 5 °C to + 60 °C: - Type I: Inflatable boats propelled exclusively by manual means; - Type II: Inflatable boats capable of taking a maximum motor power of 4,5 kW; - Type III: Inflatable canoes and kayaks (see normative annex A); - Type IV: Inflatable craft propelled by sail with a maximum sail area of 6 m2 (see normative annex B). NOTE 1 - General arrangements of typical boats of Types I, II and III are given in annexes C, D and E, respectively. NOTE 2 - For boats with power ratings of 4,5 kW and greater, refer to ISO 6185-2 and ISO 6185-3. This part of ISO 6185 excludes single-chambered boats and is not applicable to aquatic toys and inflatable liferafts.
Document History