CSA ISO/IEC 23004-3

Information technology - Multimedia Middleware - Part 3: Component model

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2008
Status: active
Page Count: 228
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23004 defines the Multimedia Middleware (M3W) Component Model and Core Framework. The context of the M3W Component Model and Core Framework is described in ISO/IEC 23004-1.

Document History

September 1, 2008
Information technology — Multimedia Middleware — Part 3: Component model
This part of ISO/IEC 23004 defines the Multimedia Middleware (M3W) Component Model and Core Framework. The context of the M3W Component Model and Core Framework is described in ISO/IEC 23004-1.
CSA ISO/IEC 23004-3
January 1, 2008
Information technology - Multimedia Middleware - Part 3: Component model
This part of ISO/IEC 23004 defines the Multimedia Middleware (M3W) Component Model and Core Framework. The context of the M3W Component Model and Core Framework is described in ISO/IEC 23004-1.
January 1, 2008
Information technology - Multimedia Middleware - Part 3: Component model
This part of ISO/IEC 23004 defines the Multimedia Middleware (M3W) Component Model and Core Framework. The context of the M3W Component Model and Core Framework is described in ISO/IEC 23004-1.
Advertisement