CSA ISO/IEC TR 24750

Information technology - Assessment and mitigation of installed balanced cabling channels in order to support 10GBASE-T

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2008
Status: active
Page Count: 46
ICS Code (Interface and interconnection equipment): 35.200
scope:

This Technical Report

• specifies the transmission performance for channels to support 10GBASE-T,

• specifies the methods to assess whether installed Class E and Class F channels meet 10GBASE-T requirements,

• provides mitigation techniques to improve the performance of an existing installation to meet the 10GBASE-T requirements.

NOTE 1 The channel transmission performance specified in this TR is derived from IEEE 802.3AN.

NOTE 2 IEEE 802.3AN specifies requirements beyond the frequency range specified for Class E of ISO/IEC 11801:2002 and additional parameters to those specified for Class E and Class F cabling in ISO/IEC 11801:2002.

NOTE 3 This Technical Report does not re-specify Class E and Class F cabling of ISO/IEC 11801:2002.

Document History

September 1, 2008
Information technology – Assessment and mitigation of installed balanced cabling channels in order to support 10GBASE-T
This Technical Report • specifies the transmission performance for channels to support 10GBASE-T, • specifies the methods to assess whether installed Class E and Class F channels meet 10GBASE-T...
CSA ISO/IEC TR 24750
January 1, 2008
Information technology - Assessment and mitigation of installed balanced cabling channels in order to support 10GBASE-T
This Technical Report • specifies the transmission performance for channels to support 10GBASE-T, • specifies the methods to assess whether installed Class E and Class F channels meet 10GBASE-T...
January 1, 2008
Information technology — Assessment and mitigation of installed balanced cabling channels in order to support 10GBASE-T
This Technical Report • specifies the transmission performance for channels to support 10GBASE-T, • specifies the methods to assess whether installed Class E and Class F channels meet 10GBASE-T...
January 1, 2008
Information technology – Assessment and mitigation of installed balanced cabling channels in order to support 10GBASE-T
This Technical Report • specifies the transmission performance for channels to support 10GBASE-T, • specifies the methods to assess whether installed Class E and Class F channels meet 10GBASE-T...

References

Advertisement