CSA ISO/IEC 7816-2
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which standards define the use of the contacts.
This part of ISO/IEC 7816 is to be used in conjunction with ISO/IEC 7816-1.
Document History
September 1, 2008
Identification cards — Integrated circuit cards — Part 2: Cards with contacts — Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which...
September 1, 2008
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which...
CSA ISO/IEC 7816-2
January 1, 2008
Identification cards - Integrated circuit cards - Part 2: Cards with contacts - Dimensions and location of the contacts
This part of ISO/IEC 7816 specifies the dimensions and locations for each of the contacts on an integrated circuit card of an ID-1 card type. It also provides information on the way to identify which...