CSA ISO/IEC 23000-3

Information technology - Multimedia application format (MPEG-A) - Part 3: MPEG photo player application format AMENDMENT 2: Conformance testing for photo player application format

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2012
Status: active
Page Count: 9
ICS Code (Information coding): 35.040
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 2 to ISO/IEC 23000-3:2007 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 29, Coding of audio, picture, multimedia and hypermedia information.

Document History

Information technology - Multimedia application format (MPEG-A) - Part 3: MPEG photo player application format - AMENDMENT 2: Conformance testing for photo player application format
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Multimedia application format (MPEG-A) - Part 3: MPEG photo player application format - AMENDMENT 2: Conformance testing for photo player application format
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CSA ISO/IEC 23000-3
January 1, 2012
Information technology - Multimedia application format (MPEG-A) - Part 3: MPEG photo player application format AMENDMENT 2: Conformance testing for photo player application format
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Multimedia application format (MPEGA) - Part 3: MPEG photo player application format - AMENDMENT 1: Reference software for photo player MAF
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2010
Information technology - Multimedia application format (MPEGA) - Part 3: MPEG photo player application format - AMENDMENT 1: Reference software for photo player MAF
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2010
Information technology - Multimedia application format (MPEG-A) - Part 3: MPEG photo player application format AMENDMENT 1: Reference software for photo player MAF
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
September 1, 2008
Information technology — Multimedia application format (MPEG-A) — Part 3: MPEG photo player application format
This part of ISO/IEC 23000, also known as “photo player MAF”, specifies a file format for digital photo library applications. It establishes a standardized solution for the carriage of images and...
January 1, 2008
Information technology - Multimedia application format (MPEG-A) - Part 3: MPEG photo player application format
This part of ISO/IEC 23000, also known as “photo player MAF”, specifies a file format for digital photo library applications. It establishes a standardized solution for the carriage of images and...
January 1, 2008
Information technology - Multimedia application format (MPEG-A) - Part 3: MPEG photo player application format
This part of ISO/IEC 23000, also known as “photo player MAF”, specifies a file format for digital photo library applications. It establishes a standardized solution for the carriage of images and...
Advertisement