BSI - BS EN 4839-003

Aerospace series - Arc Fault Circuit breakers, threepole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency Part 003: Without auxiliary contacts - Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2018
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 4839-003
October 31, 2018
Aerospace series - Arc Fault Circuit breakers, threepole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency Part 003: Without auxiliary contacts - Product standard
A description is not available for this item.

References

Advertisement