TAPPI TIP 0402-21

Ultrasonic technician performance test for boiler tube thickness measurement

active, Most Current
Buy Now
Organization: TAPPI
Publication Date: 1 January 2018
Status: active
Page Count: 10
scope:

This procedure has been developed by a TAPPI Task Group to offer a basis for evaluating the skills of technicians who measure the thickness of boiler tubes from the external surface using manual instruments. Use of this procedure is prudent when surveying the thickness of recovery boiler tubes, where high reliability is important to avoid a potential smelt-water reaction and explosion from a water leak. The evaluation includes a background interview of each technician, as well as an operative test to objectively determine the technician's ability to accurately calibrate an ultrasonic thickness unit and measure the thickness of boiler tubes in a test panel. This procedure is written for bare carbon steel tubes but can be applied to other materials (e.g. chromized, composite, weld overlaid) if representative test panels are prepared. Technician skills for using specialized ultrasonic test equipment, such as semiautomated scanners, could be addressed by appropriate modifications to this procedure

Document History

TAPPI TIP 0402-21
January 1, 2018
Ultrasonic technician performance test for boiler tube thickness measurement
This procedure has been developed by a TAPPI Task Group to offer a basis for evaluating the skills of technicians who measure the thickness of boiler tubes from the external surface using manual...
January 1, 2013
Ultrasonic technician performance test for boiler tube inspection
A description is not available for this item.
January 1, 2008
Ultrasonic technician performance test for boiler tube inspection
A description is not available for this item.
January 1, 2000
Ultrasonic Technician Performance Test for Boiler Tube Inspection
A description is not available for this item.
January 1, 1995
Ultrasonic Technician Performance Test for Boiler Tube Inspection
A description is not available for this item.

References

Advertisement