CEN - EN 4671

Aerospace series - Steel FE-PM1506 (X1CrNiMoAlTi12-10-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1400 MPa

active, Most Current
Organization: CEN
Publication Date: 1 December 2010
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:

Steel FE-PM1506 (X1CrNiMoAlTi12-10-2)

Vacuum induction melted and consumable electrode remelte

Solution treated and precipitation treated

Forging

a or D ≤ 200 mm

Rm ≥ 1 400 MPa

for aerospace applications.

Document History

EN 4671
December 1, 2010
Aerospace series - Steel FE-PM1506 (X1CrNiMoAlTi12-10-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1400 MPa
This European Standard specifies the requirements relating to: Steel FE-PM1506 (X1CrNiMoAlTi12-10-2) Vacuum induction melted and consumable electrode remelte Solution treated and precipitation...

References

Advertisement