ASHRAE STD 135.1
Method of Test for Conformance to BACnet
| Organization: | ASHRAE |
| Publication Date: | 29 January 2011 |
| Status: | inactive |
| Page Count: | 70 |
scope:
FOREWORD
Addendum 135.1g to ANSI/ASHRAE Standard 135.1-2009 contains a number of changes to the current standard. These modifications are the result of change proposals made pursuant to the ASHRAE continuous maintenance procedures and of deliberations within Standing Standard Project Committee 135. The changes are summarized below.
135.1-2009g-1 Correct Test Step Indention, p. 2.
135.1-2009g-2 Remove Recipient Test, p. 4.
135.1-2009g-3 Correct Errors in Routing Tests, p. 5.
135.1-2009g-4 Change the Ignore Process ID Test, p. 9.
135.1-2009g-5 Add Max Info Frames Check, p.15.
135.1-2009g-6 Add Test for Device Identifier Recipients, p. 16.
135.1-2009g-7 Add Test for Network Address Recipients, p. 17.
135.1-2009g-8 Add Tests for Disable Initiation, p. 18.
135.1-2009g-9 Change Tests for Out_Of_Service, Status_Flags, and Reliability, p. 20.
135.1-2009g-10 Add Tests for Non-router Network Layer Messages, p. 22.
135.1-2009g-11 Remove Time Delay in TO-FAULT Tests, p. 29.
135.1-2009g-12 Make Additions to the TCSL Language, p. 31.
135.1-2009g-13 Change Acknowledge Alarm Initiation Tests, p. 33.
135.1-2009g-14 Add New Tests for Reading and Presenting Properties, p. 34.
135.1-2009g-15 Add New Event Notification Tests, p. 36.
135.1-2009g-16 Update Trending Tests for Revision 3, p. 38.
135.1-2009g-17 Add New Tests for Revision 4 Schedules, p. 48.
135.1-2009g-18 Add New Test for Event Notification Network Priority, p. 57.
135.1-2009g-19 Add Device and Network Mapping Tests, p. 59.
135.1-2009g-20 Add Device Restart Notification Tests, p. 60.
135.1-2009g-21 Add Schedule Written Datatypes Tests, p. 62.
In the following document, language added to existing clauses of ANSI/ASHRAE 135.1-2009 and addenda is indicated through the use of italics, while deletions are indicated by Where entirely new subclauses are added, plain type is used throughout.
Document History