JSA - JIS G 0596

Method of corrosion test for stainless steel tube fittings

active, Most Current
Buy Now
Organization: JSA
Publication Date: 23 March 2010
Status: active
Page Count: 11
ICS Code (Corrosion of metals): 77.060
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies the measurement method for the spontaneous potential and the corrosion generation potential of stainless steel tube fittings of 60.5 mm or under in outside diameter. It describes mainly the mechanical fittings; however, it is also applicable to the weld fittings, threaded fittings, flange type fittings and the like.

Document History

JIS G 0596
March 23, 2010
Method of corrosion test for stainless steel tube fittings
This Standard specifies the measurement method for the spontaneous potential and the corrosion generation potential of stainless steel tube fittings of 60.5 mm or under in outside diameter. It...
Advertisement