JSA - JIS B 1584-3
Plain bearings - Wrapped bushes - Part 3: Lubrication holes, grooves and indentations
| Organization: | JSA |
| Publication Date: | 20 December 2010 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This Standard specifies the shapes and dimensions of lubrication holes and lubrication grooves, and the shapes of lubrication indentations of wrapped bushes.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 3547-3 : 2006 Plain bearings - Wrapped bushes - Part 3: Lubrication holes, grooves and indentations (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History