DIN EN ISO 6145-7

Gas analysis - Preparation of calibration gas mixtures using dynamic volumetric methods - Part 7: Thermal mass-flow controllers (ISO 6145-7:2009)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2011
Status: inactive
Page Count: 22
ICS Code (Chemical analysis): 71.040.40
scope:

This part of ISO 6145 is one of a series of International Standards dealing with dynamic volumetric methods used for the preparation of calibration gas mixtures. This part specifies a method for continuous production of calibration gas mixtures, containing two or more components, from pure gases or other gas mixtures by use of commercially available thermal mass-flow controllers.

If this method is employed for the preparation of calibration gas mixtures, the optimum performance is as follows: the relative expanded uncertainty of measurement, U, obtained by multiplying the combined standard uncertainty by a coverage factor k = 2, is not greater than 2 %.

If pre-mixed gases are used instead of pure gases, mole fractions below 10−6 can be obtained. The measurement of mass flow is not absolute and the flow controller requires independent calibration.

The merits of the method are that a large quantity of the gas mixture can be prepared on a continuous basis and that multicomponent mixtures can be prepared as readily as binary mixtures if the appropriate number of thermal mass-flow controllers is utilized.

NOTE Gas-blending systems based upon thermal mass-flow controllers, some including the facility of computerization and automatic control, are commercially available.

Document History

July 1, 2019
Gas analysis - Preparation of calibration gas mixtures using dynamic methods - Part 7: Thermal mass-flow controllers (ISO 6145-7:2018)
A description is not available for this item.
October 1, 2017
Gas analysis - Preparation of calibration gas mixtures using dynamic methods - Part 7: Thermal mass-flow controllers (ISO/DIS 6145-7:2017); German and English version prEN ISO 6145-7:2017
A description is not available for this item.
DIN EN ISO 6145-7
March 1, 2011
Gas analysis - Preparation of calibration gas mixtures using dynamic volumetric methods - Part 7: Thermal mass-flow controllers (ISO 6145-7:2009)
This part of ISO 6145 is one of a series of International Standards dealing with dynamic volumetric methods used for the preparation of calibration gas mixtures. This part specifies a method for...

References

Advertisement