ASD-STAN - PREN 2821

Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Bar for Machining a or D Less Than or Equal to 200 mm 1 310 Less Than or Equal to Rm Less Than or Equal to 1 550 MPa

inactive
Organization: ASD-STAN
Publication Date: 31 December 1997
Status: inactive
Page Count: 5

Document History

September 1, 2023
Aerospace series Steel X5CrNiCu15-5 (1.4545) — Consumable electrode remelted — Solution treated and precipitation treated — Bars for machining — a or D ≤ 200 mm — Rm ≥ 1 310 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Bars for machining a or D ≤ 200 mm Rm...
May 31, 2000
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Bar for Machining a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 1 310 MPa
A description is not available for this item.
PREN 2821
December 31, 1997
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Bar for Machining a or D Less Than or Equal to 200 mm 1 310 Less Than or Equal to Rm Less Than or Equal to 1 550 MPa
A description is not available for this item.
Advertisement