JSA - JIS C 5101-18-1
Fixed capacitors for use in electronic equipment - Part 18-1: Blank detail specification - Fixed aluminium electrolytic surface mount capacitors with solid (MnO2) electrolyte - Assessment level EZ
| Organization: | JSA |
| Publication Date: | 21 June 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Aluminium electrolytic capacitors): | 31.060.50 |
scope:
This Standard is a blank detail specification associated with
sectional specification, JIS C 5101-18, and
specifies fixed aluminum electrolytic surface mount capacitors with
solid (MnO2) electrolyte-Assessme
NOTE: The International Standard corresponding to the Standard and the symbol of degree of correspondence are as follows:
IEC 60384-18-1:2007 Fixed capacitors for use in use in
electronic equipment Part 18-1: Blank detail specification-Fixed
aluminum electrolytic surface mount capacitors with solid
(MnO2) electrolyte-Assessme
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History