DIN EN ISO 8130-10
Coating powders - Part 10: Determination of deposition efficiency (ISO 8130-10:1998)
| Organization: | DIN |
| Publication Date: | 1 February 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 8130 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products.
It specifies a method for determining the percentage by mass of a sprayed coating powder which is actually deposited on a standard test target when powder is sprayed at the target from a spray gun under standard conditions.
The method is applicable to powders applied by corona charging or tribo charging.
The method may be used to compare the deposition efficiency of different powders with the same gun or of different guns with the same powder.
This method should only be used for comparison when powders or guns are evaluated consecutively, as the influence of the environment and the equipment can vary significantly with time and location.
The results are dependent on the following properties of the powder:
a) chemical composition;
b) density;
c) particle size distribution;
d) particle shape;
e) flow properties of its mixture in air;
f) moisture content;
and also on the test conditions, including:
g) spray pattern produced by the gun;
Document History