CEN - EN ISO 15084

Small craft - Anchoring, mooring and towing - Strong points

active, Most Current
Organization: CEN
Publication Date: 1 September 2018
Status: active
Page Count: 16
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements for strong points for attaching chains, cables and lines for anchoring, mooring and towing small craft. It does not specify the requirement for any strong point from which the craft can tow other vessels. This standard is applicable to small craft with a hull length up to 24 m.

This International Standard does not define anchor weights or the length of chains and lines.

Document History

EN ISO 15084
September 1, 2018
Small craft - Anchoring, mooring and towing - Strong points
This International Standard specifies requirements for strong points for attaching chains, cables and lines for anchoring, mooring and towing small craft. It does not specify the requirement for any...
February 1, 2003
Small craft Anchoring, mooring and towing Strong points
A description is not available for this item.

References

Advertisement