CEN - EN ISO 9093-2
Small craft - Seacocks and through-hull fittings - Part 2: Non-metallic
| Organization: | CEN |
| Publication Date: | 1 October 2018 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 9093 specifies requirements for the manufacture and installation of non-metallic through-hull fittings and/or assemblies comprising through-hull fittings, seacocks, hose fittings and/or drain plugs and components attached thereto, used in small craft of up to 24 m length of hull.
This part of ISO 9093 is not applicable to engine exhaust fittings and sail drive through-hull connections.
Document History