CEN - EN ISO 11298-3
Plastics piping systems for renovation of underground water supply networks - Part 3: Lining with close-fit pipes
| Organization: | CEN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (External water conveyance systems): | 93.025 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which transport water intended for human consumption, including raw water intake pipelines.
It applies to pipes and fittings, as manufactured, as well as to the installed lining system. It is applicable to polyethylene (PE) pipes of either solid wall single layer or co-extruded layer construction, which is reduced in the factory or on site to provide a close-fitting independent or interactive pressure pipe liner, as well as associated fittings and joints for the construction of the lining system. It is not applicable to PE coated pipes having a peelable, contiguous, thermoplastic additional layer on the outside of the pipe.
It is applicable to PE pipes, fittings and assemblies intended to be used at an operating temperature of 20 °C as the reference temperature.
NOTE For applications operating at constant temperatures greater than 20 °C and up to 40 °C, see ISO 4427‑1:2007, Annex A.
Document History