CEN - EN ISO 6185-1
Inflatable boats - Part 1: Boats with a maximum motor power rating of 4,5 kW
| Organization: | CEN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than 8 m in overall length with a minimum buoyancy of 1 800 N.
This part of ISO 6185 is applicable to the following types of inflatable boats intended for use within the operating temperatures of - 5 C to + 60 C:
Type I: Inflatable boats propelled exclusively by manual means;
Type II: Inflatable boats capable of taking a maximum motor power of 4,5 kW;
Type III: Inflatable canoes and kayaks (see normative annex A);
Type IV: Inflatable craft propelled by sail with a maximum sail area of 6 m2 (see normative annex B).
NOTE 1 General arrangements of typical boats of Types I, II and III are given in annexes C, D and E, respectively.
NOTE 2 For boats with power ratings of 4,5 kW and greater, refer to ISO 6185-2 and ISO 6185-3.
This part of ISO 6185 excludes single-chambered boats and is not applicable to aquatic toys and inflatable liferafts.
Document History