CEN - EN ISO 19232-5

Non-destructive testing - Image quality of radiographs - Part 5: Determination of the image unsharpness and basic spatial resolution value using duplex wire-type image quality indicators

active, Most Current
Organization: CEN
Publication Date: 1 September 2018
Status: active
Page Count: 18
ICS Code (Non-destructive testing): 19.100
scope:

This document specifies a method of determining the total image unsharpness and basic spatial resolution of radiographs and radioscopic images. The IQI with up to 13 wire pairs can be used effectively with tube voltages up to 600 kV. The IQI with more than 13 wire pairs can be used effectively at tube voltages lower than 225 kV. When using source voltages in the megavolt range, it is possible that the results are not be completely satisfactory.

Document History

EN ISO 19232-5
September 1, 2018
Non-destructive testing - Image quality of radiographs - Part 5: Determination of the image unsharpness and basic spatial resolution value using duplex wire-type image quality indicators
This document specifies a method of determining the total image unsharpness and basic spatial resolution of radiographs and radioscopic images. The IQI with up to 13 wire pairs can be used...
June 1, 2013
Non-destructive testing - Image quality of radiographs - Part 5: Determination of the image unsharpness value using duplex wire-type image quality indicators
This part of ISO 19232 specifies a method of determining the total image unsharpness of radiographs and real-time radioscopic systems.

References

Advertisement