DS/EN ISO 2858

End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 February 2011
Status: active
Page Count: 10
ICS Code (Pumps): 23.080
scope:

The standard specifies the principal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar (0,1 MPa).

Document History

DS/EN ISO 2858
February 10, 2011
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions
The standard specifies the principal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar (0,1 MPa).
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions (ISO 2858:1975)
This standard specifies the principal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bars.

References

Advertisement