ASTM International - ASTM B271/B271M-15

Standard Specification for Copper-Base Alloy Centrifugal Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2015
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1.

(A) Phosphorus 0.13

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes the requirements for copper-based brass or bronze centrifugal castings. Mechanical properties are determined from test bar castings and should meet the requirements... View More

Document History

October 1, 2023
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification covers requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. 1.2 The values stated in either SI units or inch-pound...
October 1, 2018
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. 1.2 The values stated in either SI units or...
ASTM B271/B271M-15
July 1, 2015
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. (A) Phosphorus 0.13 1.2 The values stated in either...
September 1, 2014
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. (A) Phosphorus 0.13 1.2 The values stated in either...
April 1, 2014
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. 1.2 The values stated in either SI units or...
October 1, 2011
Standard Specification for Copper-Base Alloy Centrifugal Castings
1.1 This specification establishes requirements for centrifugal castings of copper-base alloys having the nominal compositions shown in Table 1. 1.2 The values stated in either SI units or...
Advertisement