DS/IEC 62106-2

Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: Coding and definition of RDS features

inactive
Organization: DS
Publication Date: 15 October 2018
Status: inactive
Page Count: 52
ICS Code (Video systems): 33.160.40
scope:

IEC 62106-2:2018 defines the coding and definition of features for the Radio Data System (RDS). IEC 62106-2:2018 together with IEC 62106-1, IEC 62106-3, IEC 62106-4, IEC 62106-5 and IEC 62106-6, cancels and replaces IEC 62106:2015, and constitutes a technical revision. This edition includes the following significant technical changes with respect to IEC 62106:2015: • Provision has been made to carry RDS on multiple data-streams (RDS2). • Data in the additional data-streams is using a newly defined group type C data structure. • AF coding below 87,6 MHz (down to 64,1 MHz) using ODA-AID 0x6365 (see IEC 62106-6). • Long PS (UTF-8) support has been added using group type 15A. • Coding for the following applications is no longer detailed in the RDS standard as these can use in future the ODA concept: EWS, TDC, IH and RP. • Obsolete and no longer part of the RDS standard are: MS (Group 0A, 0B and 15B) certain DI codes (mono/stereo, artificial head, compression), Language code, and PIN (Group 1A).

Document History

March 2, 2021
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: coding and definition of RDS features
IEC 62106-2:2021 is available as IEC 62106-2:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DS/IEC 62106-2
October 15, 2018
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: Coding and definition of RDS features
IEC 62106-2:2018 defines the coding and definition of features for the Radio Data System (RDS). IEC 62106-2:2018 together with IEC 62106-1, IEC 62106-3, IEC 62106-4, IEC 62106-5 and IEC 62106-6,...
Advertisement