DS/EN ISO 20728

Corrosion of metal and alloys – Determination of resistance of magnesium alloys to stress corrosion cracking (ISO 20728:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 October 2018
Status: active
Page Count: 24
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies a method for the determination of resistance to stress corrosion cracking (SCC) of magnesium alloys intended for use in structural applications (such as magnesium front end, gearbox and clutch housing units, steering column parts, shift actuators, valve covers and housings, brackets and intake manifold blades, electronic devices, power tools and medical equipment). The method allows determination of the resistance to SCC as a function of the chemical composition, the method of manufacture and heat treatment of magnesium alloys. The document is applicable to cast and wrought magnesium alloys in the form of castings, semi-finished products, parts and weldments and covers the method of sampling, the types of specimens, the loading procedure, the type of environment and the interpretation of results. The document allows assessment of the relative performance of materials and products in environments containing chlorides or sulphates, provided that the failure mechanism is not changed, but does not qualify a material or product for service application.

Document History

DS/EN ISO 20728
October 15, 2018
Corrosion of metal and alloys – Determination of resistance of magnesium alloys to stress corrosion cracking (ISO 20728:2018)
This document specifies a method for the determination of resistance to stress corrosion cracking (SCC) of magnesium alloys intended for use in structural applications (such as magnesium front end,...
Corrosion of metal and alloys – Determination of resistance of magnesium alloys to stress corrosion cracking (ISO/FDIS 20728:2018)
This international Standard specifies a method for the determination of resistance to stress corrosion cracking (SCC) of magnesium alloys. This International Standard covers the method of sampling,...
Advertisement