DS/EN ISO 23470

Soil quality – Determination of effective cation exchange capacity (CEC) and exchangeable cations using a hexamminecobalt trichloride solution (ISO 23470:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 October 2018
Status: active
Page Count: 36
ICS Code (Physical properties of soils): 13.080.20
scope:

This document specifies a method for the determination of cation exchange capacity (CEC) and the content of exchangeable cations (Al, Ca, Fe, K, Mg Mn, Na) in soils using a hexamminecobalt(III)chloride solution as extractant. For soils containing calcium carbonate a calcite saturated hexamminecobalt(III)chloride solution is specified particularly for determination of exchangeable Ca. This document is applicable to all types of air-dry soil samples which have been prepared according to ISO 11464.

Document History

DS/EN ISO 23470
October 15, 2018
Soil quality – Determination of effective cation exchange capacity (CEC) and exchangeable cations using a hexamminecobalt trichloride solution (ISO 23470:2018)
This document specifies a method for the determination of cation exchange capacity (CEC) and the content of exchangeable cations (Al, Ca, Fe, K, Mg Mn, Na) in soils using a...
August 31, 2011
Soil quality – Determination of effective cation exchange capacity (CEC) and exchangeable cations using a hexamminecobalt trichloride solution
This International Standard specifies a method for the determination of the cation exchange capacity (CEC) and the content of exchangeable cations (Al3+, Ca2+, Fe2+, K+, Mg2+, Mn2+, Na+) in soils...
Soil quality – Determination of effective cation exchange capacity (CEC) and exchangeable cations using a hexamminecobalt trichloride solution (ISO/FDIS 23470:2018)
This International Standard specifies a method for the determination of cation exchange capacity (CEC) and the content of exchangeable cations (Al, Ca, Fe, K, Mg, Mn, Na) in soils using a...
Soil quality - Determination of effective cation exchange capacity (CEC) and exchangeable cations using a hexamminecobalt trichloride solution (ISO 23470:2007)
This International Standard specifies a method for the determination of the cation exchange capacity (CEC) and the content of exchangeable cations (Al3+, Ca2+, Fe2+, K+, Mg2+, Mn2+, Na+) in soils...
Advertisement