DS/EN ISO 29463-5

High-efficiency filters and filter media for removing particles in air – Part 5: Test method for filter elements (ISO 29463-5:2011)

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 October 2018
Status: active
Page Count: 36
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

ISO 29463-5:2011 specifies the reference test procedure for determining the efficiency of filters at their most penetrating particle size (MPPS). ISO 29463-5:2011 also gives guidelines for the testing and classification for filters with an MPPS of less than 0,1 μm and filters using media with (charged) synthetic fibres. ISO 29463-5:2011 is intended for use in conjunction with ISO 29463-1, ISO 29463-2, ISO 29463-3 and ISO 29463-4.

Document History

May 2, 2022
High-efficiency filters and filter media for removing particles in air – Part 5: Test method for filter elements (ISO 29463-5:2022)
This part of ISO 29463 specifies the test methods for determining the efficiency of filters at their most penetrating particle size (MPPS). It also gives guidelines for the testing and classification...
DS/EN ISO 29463-5
October 15, 2018
High-efficiency filters and filter media for removing particles in air – Part 5: Test method for filter elements (ISO 29463-5:2011)
ISO 29463-5:2011 specifies the reference test procedure for determining the efficiency of filters at their most penetrating particle size (MPPS). ISO 29463-5:2011 also gives guidelines for the...
High-efficiency filters and filter media for removing particles in air – Part 5: Test method for filter elements (ISO/DIS 29463-5:2021)
This part of ISO 29463 specifies the test methods for determining the efficiency of filters at their most penetrating particle size (MPPS). It also gives guidelines for the testing and classification...
Advertisement