DS/EN ISO 29463-4

High-efficiency filters and filter media for removing particles in air – Part 4: Test method for determining leakage of filter elements – Scan method (ISO 29463-4:2011)

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 October 2018
Status: active
Page Count: 52
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

ISO 29463-4:2011 specifies the test procedure of the "scan method", considered to be the reference method, for determining the leakage of filter elements. It is applicable to filters ranging from classes ISO 35 H to ISO 75 U. ISO 29463-4:2011 also describes the other normative methods: the oil thread leak test and the photometer leak test, applicable to classes ISO 35 H to ISO 45 H HEPA filters, and the leak test with solid PSL aerosol. ISO 29463-4:2011 is intended for use in conjunction with ISO 29463-1, ISO 29463-2, ISO 29463-3 and ISO 29463-5.

Document History

DS/EN ISO 29463-4
October 15, 2018
High-efficiency filters and filter media for removing particles in air – Part 4: Test method for determining leakage of filter elements – Scan method (ISO 29463-4:2011)
ISO 29463-4:2011 specifies the test procedure of the "scan method", considered to be the reference method, for determining the leakage of filter elements. It is applicable to filters ranging from...
Advertisement