ISO TR 22131

Railway applications - Railway braking - Country specific applications for ISO 20138-1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2018
Status: active
Page Count: 30
ICS Code (Railway engineering in general): 45.020
scope:

This document provides additional information to assist the understanding and the use of ISO 20138-1. The calculations in this document follow the same principles but they are slightly different.

This document contains country specific calculation approaches currently in use and represents the state of knowledge including for calculating:

- stopping and slowing distances;

- equivalent response time;

- brake performance;

- brake ratio.

Document History

February 1, 2023
Railway applications — Railway braking — Country specific applications for ISO 20138-1
This document provides additional information to assist the understanding and the use of ISO 20138-1. The calculations in this document follow the same principles but they are slightly different....
ISO TR 22131
October 1, 2018
Railway applications - Railway braking - Country specific applications for ISO 20138-1
This document provides additional information to assist the understanding and the use of ISO 20138-1. The calculations in this document follow the same principles but they are slightly different....

References

Advertisement