JSA - JIS A 1106
Method of test for flexural strength of concrete
| Organization: | JSA |
| Publication Date: | 25 April 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This Standard specifies the method of test for the flexural strength of test specimens of hardened concrete by two-point loading (trisecting point loading) 1).
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 1920-4 : 2005 Testing of concrete - Part 4 : Strength of hardened concrete (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Note 1) The test method by centre-point loading is given in Annex JA.
Document History