CEN - EN ISO 12215-5
Small craft - Hull construction and scantlings - Part 5: Design pressures for monohulls, design stresses, scantlings determination
| Organization: | CEN |
| Publication Date: | 1 September 2018 |
| Status: | inactive |
| Page Count: | 120 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 12215 applies to the determination of design pressures and stresses, and to the determination of the scantlings, including internal structural members of monohull small craft constructed from fibre-reinforced plastics, aluminium or steel alloys, glued wood or other suitable boat building material, with a length of hull, LH, in accordance with ISO 8666, between 2,5 m and 24 m. It only applies to boats in the intact condition.
It only applies to craft with a maximum speed ≤ 50 knots in mLDC conditions.
The assessment shall generally include all parts of the craft that are assumed watertight or weathertight when assessing stability, freeboard and buoyancy in accordance with ISO 12217 and are essential to the safety of the craft and of persons on board.
For the complete scantlings of the craft, this part of ISO 12215 is used in conjunction with Part 6, for details, Part 7 for multihulls, Part 8 for rudders and Part 9 for appendages and rig attachment.
The scantling determination of windows, portlights, deadlights, hatches and doors, is in accordance with ISO 12216. The structure supporting these elements is in accordance with this part of ISO 12215.
NOTE1 Scantlings derived from this part of ISO 12215 are primarily intended to apply to recreational craft including recreational charter vessels and may not be suitable for performance racing craft.
NOTE 2 This part of ISO 12215 is based on the assumption that scantlings are governed solely by local loads.
NOTE3 The scantling requirements of this part of ISO 12215 are considered to correspond to the minimum strength requirements of motor and sailing craft which are operated in a safe and responsible manner, having due cognisance of the prevailing conditions.
Pressures and stresses are normally expressed in pascals, kilopascals or megapascals. For the purposes of a better understanding for the users of this part of ISO 12215, the pressures are expressed in kilonewtons per square metre (1kN/m2 = 1kPa) and stresses or elastic moduli are expressed in newtons per square millimetre (1 N/mm2 = 1 MPa).
Document History