DS/EN 60534-8-3

Industrial-process control valves - Part 8-3: Noise considerations - Control valve aerodynamic noise prediction method

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 February 2011
Status: active
Page Count: 54
ICS Code (Pressure regulators): 23.060.40
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 60534-8-3:2010 establishes a theoretical method to predict the external sound-pressure level generated in a control valve and within adjacent pipe expanders by the flow of compressible fluids. This method considers only single-phase dry gases and vapours and is based on the perfect gas laws. It is assumed that the downstream piping is straight for a length of at least 2 m from the point where the noise measurement is made. The method is applicable to the following single-stage valves: - globe (straight pattern and angle pattern), - butterfly, - rotary plug (eccentric, spherical), - ball, and - valves with cage trims. Specifically excluded are the full bore ball valves where the product FpC exceeds 50 % of the rated flow coefficient. This third edition cancels and replaces the second edition published in 2000. This edition constitutes a technical revision. The significant technical changes with respect to the previous edition are as follows: - predicting noise as a function of frequency; - using laboratory data to determine the acoustical efficiency factor.

Document History

DS/EN 60534-8-3
February 11, 2011
Industrial-process control valves - Part 8-3: Noise considerations - Control valve aerodynamic noise prediction method
IEC 60534-8-3:2010 establishes a theoretical method to predict the external sound-pressure level generated in a control valve and within adjacent pipe expanders by the flow of compressible fluids....
October 15, 2001
Industrial-process control valves - Part 8-3: Noise considerations - Control valve aerodynamic noise prediction method
This part of IEC 60534 establishes a theoretical method to predict the external sound-pressure level generated in a control valve and within adjacent pipe expanders by the flow of compressible...
December 3, 1997
Industrial-process control valves - Part 8: Noise considerations - Section 3: Control valve aerodynamic noise prediction method
This section of International Standard IEC 534-8 establishes a theoretical method to predict the external sound-pressure level generated in a control valve by the flow of compressible fluids. This...
Industrial-process control valves -- Part 8-3: Noise considerations - Control valve aerodynamic noise prediction method
This part of IEC 60534 establishes a theoretical method to predict the external sound-pressure level generated in a control valve and within adjacent pipe expanders by the flow of compressible...
Industrial-process control valves -- Part 8-3: Noise considerations - Control valve aerodynamic noise prediction method
This part of IEC 60534 establishes a theoretical method to predict the external sound-pressure level generated in a control valve and within adjacent pipe expanders by the flow of compressible...
Advertisement