CEN - EN ISO 12215-8
Small craft - Hull construction and scantlings - Part 8: Rudders
| Organization: | CEN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 12215 gives requirements on the scantlings of rudders fitted to small craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666. It applies only to monohulls.
This part of ISO 12215 does not give requirements on rudder characteristics required for proper steering capabilities.
This part of ISO 12215 only considers pressure loads on the rudder due to craft manoeuvring. Loads on the rudder or its skeg, where fitted, induced by grounding or docking, where relevant, are out of scope and need to be considered separately.
NOTE Scantlings derived from this part of ISO 12215 are primarily intended to apply to recreational craft including charter craft.
Document History