CEN - EN ISO 17703

Footwear - Test methods for uppers - High temperature behaviour

active, Most Current
Organization: CEN
Publication Date: 1 October 2018
Status: active
Page Count: 14
ICS Code (Footwear): 61.060
scope:

This European Standard specifies a test method for determining the effect of heat on the tensile strength of uppers or complete upper assembly irrespective of the material, in order to assess the suitability for the end use.

Document History

EN ISO 17703
October 1, 2018
Footwear - Test methods for uppers - High temperature behaviour
This European Standard specifies a test method for determining the effect of heat on the tensile strength of uppers or complete upper assembly irrespective of the material, in order to assess the...

References

Advertisement