ISO 18192-1

Implants for surgery — Wear of total intervertebral spinal disc prostheses — Part 1: Loading and displacement parameters for wear testing and corresponding environmental conditions for test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2011
Status: active
Page Count: 32
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This part of ISO 18192 defines a test procedure for the relative angular movement between articulating components, and specifies the pattern of the applied force, speed and duration of testing, sample configuration and test environment for use for the wear testing of total intervertebral spinal disc prostheses. Both lumbar and cervical prostheses are addressed.

This part of ISO 18192 is not applicabe to partial disc replacements, such as nucleus replacements or facet joint replacements. The test method focuses on wear testing. Additional mechanical tests, such as fatigue testing, can be required.

This part of ISO 18192 does not reproduce the complex in vivo loads and motions. The wear data obtained with this test method enables comparison between different types of implants, but can differ from the clinical wear performance. The user of this part of ISO 18192 can consider running additional wear tests addressing specific safety issues of the individual implant design under test.

Document History

December 1, 2018
Implants for surgery - Wear of total intervertebral spinal disc prostheses - Part 1: Loading and displacement parameters for wear testing and corresponding environmental conditions for test AMENDMENT 1
A description is not available for this item.
ISO 18192-1
March 1, 2011
Implants for surgery — Wear of total intervertebral spinal disc prostheses — Part 1: Loading and displacement parameters for wear testing and corresponding environmental conditions for test
This part of ISO 18192 defines a test procedure for the relative angular movement between articulating components, and specifies the pattern of the applied force, speed and duration of testing,...
January 15, 2008
Implants for surgery — Wear of total intervertebral spinal disc prostheses — Part 1: Loading and displacement parameters for wear testing and corresponding environmental conditions for test
A description is not available for this item.

References

Advertisement